Fairview Microwave Inc. RF Switches FMSW6408

Description
EM RELAY SWITCH 18 GHZ 28 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 18 GHZ 28 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6408-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6408-ND
RF Switches 5328-FMSW6408-ND
EM RELAY SWITCH 18 GHZ 28 V SMA

EM RELAY SWITCH 18 GHZ 28 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6408-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers
GaAs SPDT 7 W Switch 20 MHz - 5 GHz - SKY13299-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 20 to 5000 MHz
Isolation 22 to 30 dB
View Details
3 suppliers
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω - HSWA4-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 30 to 6000 MHz
View Details
4 suppliers
RF Coaxial Switches - NMS2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details