Fairview Microwave Inc. RF Switches FMSW6406

Description
EM RELAY SWITCH 18 GHZ 24 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 18 GHZ 24 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6406-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6406-ND
RF Switches 5328-FMSW6406-ND
EM RELAY SWITCH 18 GHZ 24 V SMA

EM RELAY SWITCH 18 GHZ 24 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6406-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2353-2-SMTR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
0.4 to 3.8 GHz DPDT Switch - SKY13596-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 3800 MHz
Isolation 21 dB
View Details
2 suppliers
RF Mechanical Switch, 6 x SPDT, DC - 18 GHz, Absorptive, SMA - RCM-6SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details