Fairview Microwave Inc. RF Switches FMSW6387

Description
EM RELAY SWITCH 12 GHZ 12 V TYPE
Request a Quote Datasheet
Description
EM RELAY SWITCH 12 GHZ 12 V TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6387-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6387-ND
RF Switches 5328-FMSW6387-ND
EM RELAY SWITCH 12 GHZ 12 V TYPE

EM RELAY SWITCH 12 GHZ 12 V TYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6387-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.0 GHz SP7T Main/Diversity Antenna Switch - SKY13417-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3000 MHz
Isolation 20 to 35 dB
View Details
4 suppliers
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details