Fairview Microwave Inc. RF Switches FMSW6335

Description
EM RELAY SWITCH 20 GHZ 24 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 20 GHZ 24 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6335-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6335-ND
RF Switches 5328-FMSW6335-ND
EM RELAY SWITCH 20 GHZ 24 V SMA

EM RELAY SWITCH 20 GHZ 24 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6335-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC6742SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
0.7 to 2.7 GHz SP5T Switch - SKY13567-666LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MIS, 12L
Frequency Range 700 to 2700 MHz
Isolation 30 to 38 dB
View Details
3 suppliers
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF Coaxial Switches - NMS6KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T(Terminated)
View Details