Fairview Microwave Inc. RF Switches FMSW6247

Description
PIN DIODE SWITCH SMA SP3T 18GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SP3T 18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6247-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6247-ND
RF Switches 5328-FMSW6247-ND
PIN DIODE SWITCH SMA SP3T 18GHZ

PIN DIODE SWITCH SMA SP3T 18GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6247-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 12000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
RF and Microwave Switch - SKY13353-373LF - Richardson RFPD
Specs
Package Type QFN
Type Double Pole Double Throw; DPDT
View Details
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details