Fairview Microwave Inc. RF Switches FMSW6217

Description
PIN DIODE SWITCH 2.92MM SP4T 40G
Request a Quote Datasheet
Description
PIN DIODE SWITCH 2.92MM SP4T 40G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6217-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6217-ND
RF Switches 5328-FMSW6217-ND
PIN DIODE SWITCH 2.92MM SP4T 40G

PIN DIODE SWITCH 2.92MM SP4T 40G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6217-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
GaAs High Isolation SPDT Non-Reflective Switch 0.1 - 6 GHz - SKY13372-467LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 6000 MHz
Isolation 42 to 65 dB
View Details
4 suppliers
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-3MTS-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details