Fairview Microwave Inc. RF Switches FMSW6209

Description
PIN DIODE SWITCH SMA SPST 18GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SPST 18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6209-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6209-ND
RF Switches 5328-FMSW6209-ND
PIN DIODE SWITCH SMA SPST 18GHZ

PIN DIODE SWITCH SMA SPST 18GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6209-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC7512TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
2.4 to 2.5 GHz SP3T Switch - SKYA21039 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLP, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
5 suppliers
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
RF Coaxial Switches - NSMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type SP3T~SP6T
View Details