Fairview Microwave Inc. RF Switches FMSW2048

Description
PIN DIODE SWITCH SMA SPDT 1.5GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SPDT 1.5GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW2048-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW2048-ND
RF Switches 5328-FMSW2048-ND
PIN DIODE SWITCH SMA SPDT 1.5GHZ

PIN DIODE SWITCH SMA SPDT 1.5GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW2048-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Specs
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
View Details
0.7 to 3.8 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13636-695LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3800 MHz
Isolation 24 dB
View Details
4 suppliers
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details