Fairview Microwave Inc. RF Switches FMSW2036

Description
PIN DIODE SWITCH SMA SPDT 3GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SPDT 3GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW2036-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW2036-ND
RF Switches 5328-FMSW2036-ND
PIN DIODE SWITCH SMA SPDT 3GHZ

PIN DIODE SWITCH SMA SPDT 3GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW2036-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
RF and Microwave Switch - SKY5A1007-B - Richardson RFPD
Specs
Package Type QFN
Frequency Range 400 to 5900 MHz
Insertion Loss 0.7000 dB
View Details
Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω - M3SWA-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 10 to 4500 MHz
View Details
2 suppliers
Waveguide Switches - NWSD-51 - kTB Solutions
Specs
Frequency Range 15000 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details