5900-7125 MHZ, 3 DBI, STAMPED ME
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMSMA1016-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/n/ac/ax, IoT, ISM, M2M, Wi-Fi |
| Primary Frequency Range | 6512.0 MHz |
| Gain | 3 dB |
| VSWR | 2 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)