2412-2484/ 5150- 5825 MHZ, 0.5/3
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMSMA1014-50PK-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2448.0 to 5487.0 MHz |
| Gain | 0.5000 to 3.5 dB |
| VSWR | 2 :1 |
Right hand circular polarised