2400-2500 MHZ, 1.74 DBI, STAMPED
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMSMA1013-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 1.74 dB |
| VSWR | 2 :1 |
Vertical