Fairview Microwave Inc. RF Antennas FMSMA1011-50PK

Description
5150-5825 MHZ, 3.19 DBI, STAMPED
Request a Quote Datasheet
Description
5150-5825 MHZ, 3.19 DBI, STAMPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMSMA1011-50PK-ND - DigiKey
Thief River Falls, MN, United States
5150-5825 MHZ, 3.19 DBI, STAMPED

5150-5825 MHZ, 3.19 DBI, STAMPED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMSMA1011-50PK-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 5487.0 MHz
Gain 3.19 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers