1800-1900 MHZ, 3 DBI, STAMPED ME
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMSMA1009-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 1850.0 MHz |
| Gain | 3 dB |
| VSWR | 2 :1 |
Vertical & 2 x Dual Slant ±45°