Fairview Microwave Inc. RF Antennas FMSMA1003

Description
2400-2500 MHZ, 3.3 DBI, STAMPED
Request a Quote Datasheet
Description
2400-2500 MHZ, 3.3 DBI, STAMPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMSMA1003-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 MHZ, 3.3 DBI, STAMPED

2400-2500 MHZ, 3.3 DBI, STAMPED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMSMA1003-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 3.3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
3G 18dBi Yagi Antenna With RG58 Cable (L-20cm) + N Female St. Connector - ET-WC18Y2-2L20C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 800.0 to 2100.0 MHz
Gain 18 dB
View Details