Fairview Microwave Inc. RF Antennas FMMAROM1007

Description
ANTENNA UHF JACK 156 MHZ-163 MHZ
Request a Quote Datasheet
Description
ANTENNA UHF JACK 156 MHZ-163 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMMAROM1007-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA UHF JACK 156 MHZ-163 MHZ

ANTENNA UHF JACK 156 MHZ-163 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMMAROM1007-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.5 MHz
Gain 7 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GLONASS L2 Passive Ceramic Patch Antenna (8x8x4mm) - ET-GPL2-84 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers