Fairview Microwave Inc. RF Antennas FMMAROM1005

Description
ANTENNA UHF JACK 156 MHZ-163 MHZ
Request a Quote Datasheet
Description
ANTENNA UHF JACK 156 MHZ-163 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMMAROM1005-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA UHF JACK 156 MHZ-163 MHZ

ANTENNA UHF JACK 156 MHZ-163 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMMAROM1005-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.5 MHz
Gain 6.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details