Fairview Microwave Inc. RF Antennas FMMAROM1003

Description
ANTENNA UHF JACK 156 MHZ-163 MHZ
Request a Quote Datasheet
Description
ANTENNA UHF JACK 156 MHZ-163 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMMAROM1003-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA UHF JACK 156 MHZ-163 MHZ

ANTENNA UHF JACK 156 MHZ-163 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMMAROM1003-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.5 MHz
Gain 4.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 18dBi Fiberglass Antenna With N Male St. Connector - ET-86818FG3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 868.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers