Fairview Microwave Inc. RF Antennas FMMARGPS1000

Description
ANTENNA SMA1.57242 MHZ-1.57842 G
Request a Quote Datasheet
Description
ANTENNA SMA1.57242 MHZ-1.57842 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMMARGPS1000-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA1.57242 MHZ-1.57842 G

ANTENNA SMA1.57242 MHZ-1.57842 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMMARGPS1000-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 28 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers