Fairview Microwave Inc. Coaxial Cables (RF) FMHR0191-18

Description
"COAX CBL SMA TO TNC 18"""
Request a Quote Datasheet
Description
"COAX CBL SMA TO TNC 18"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMHR0191-18-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMHR0191-18-ND
Coaxial Cables (RF) 5328-FMHR0191-18-ND
"COAX CBL SMA TO TNC 18"""

"COAX CBL SMA TO TNC 18"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMHR0191-18-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/205-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Coaxial Cable - 1683993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details