Fairview Microwave Inc. RF Multiplexers FMDP1005

Description
75 OHM DIPLEXER, 5 TO 68 MHZ AN
Request a Quote Datasheet
Description
75 OHM DIPLEXER, 5 TO 68 MHZ AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 5328-FMDP1005-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
5328-FMDP1005-ND
RF Multiplexers 5328-FMDP1005-ND
75 OHM DIPLEXER, 5 TO 68 MHZ AN

75 OHM DIPLEXER, 5 TO 68 MHZ AN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5328-FMDP1005-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - TP-5060 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer / Diplexer 140 to 170MHz - UIYDX310219A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
3412.5-3462.5 MHz / 3512.5-3562.5 MHz Cavity Duplexer - AD3437-3537D251 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
RF Multiplexers - 3157-LDPO-33-53+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 4-SMD, No Lead
Return Loss 11 to 15 dB
View Details