Fairview Microwave Inc. RF Multiplexers FMDP1004

Description
75 OHM DIPLEXER, 5 TO 1450 MHZ L
Request a Quote Datasheet
Description
75 OHM DIPLEXER, 5 TO 1450 MHZ L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 5328-FMDP1004-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
5328-FMDP1004-ND
RF Multiplexers 5328-FMDP1004-ND
75 OHM DIPLEXER, 5 TO 1450 MHZ L

75 OHM DIPLEXER, 5 TO 1450 MHZ L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 5328-FMDP1004-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Multiplexer - TP-3040 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer - 5o41100860 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details