Fairview Microwave Inc. RF Directional Coupler FMCP1162

Description
COUPLER 20-110 GHZ 1 W 1.0MM
Request a Quote Datasheet
Description
COUPLER 20-110 GHZ 1 W 1.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 5328-FMCP1162-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
5328-FMCP1162-ND
RF Directional Coupler 5328-FMCP1162-ND
COUPLER 20-110 GHZ 1 W 1.0MM

COUPLER 20-110 GHZ 1 W 1.0MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 5328-FMCP1162-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55100560 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
View Details
13.2 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω - DBTC-13-5-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
Dual Directional Couplers - NDDC-1000-6000-50-10-NS - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 1761-FHC09101-TDKR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 4000.00 to 8000.00 MHz
View Details