Fairview Microwave Inc. Coaxial Connector (RF) Assemblies FMCN1202

Description
CONN PLUG CRIMP/SOLDER BMA
Request a Quote Datasheet
Description
CONN PLUG CRIMP/SOLDER BMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-FMCN1202-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-FMCN1202-ND
Coaxial Connector (RF) Assemblies 5328-FMCN1202-ND
CONN PLUG CRIMP/SOLDER BMA

CONN PLUG CRIMP/SOLDER BMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMCN1202-ND
Product Name Coaxial Connector (RF) Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1058627-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
Cable Connectors - NCV-FG-A220-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details