Fairview Microwave Inc. Coaxial Connector (RF) Assemblies FMCN1166

Description
CONN PLUG CLAMP/SOLDER 4.3-10
Request a Quote Datasheet
Description
CONN PLUG CLAMP/SOLDER 4.3-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-FMCN1166-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-FMCN1166-ND
Coaxial Connector (RF) Assemblies 5328-FMCN1166-ND
CONN PLUG CLAMP/SOLDER 4.3-10

CONN PLUG CLAMP/SOLDER 4.3-10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMCN1166-ND
Product Name Coaxial Connector (RF) Assemblies
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1-1337541-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 4.000 GHz
View Details
4 suppliers
Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details