Fairview Microwave Inc. Coaxial Connector (RF) Assemblies FMCN0003

Description
CONN PLUG CRIMP/SOLDER 1.0/2.3
Request a Quote Datasheet
Description
CONN PLUG CRIMP/SOLDER 1.0/2.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-FMCN0003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-FMCN0003-ND
Coaxial Connector (RF) Assemblies 5328-FMCN0003-ND
CONN PLUG CRIMP/SOLDER 1.0/2.3

CONN PLUG CRIMP/SOLDER 1.0/2.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMCN0003-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 1.0 / 2.3 Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details