Fairview Microwave Inc. Coaxial Cables (RF) FMCA3109-36

Description
"COAX CBL N-TYPE TO N-TYPE 36"""
Request a Quote Datasheet
Description
"COAX CBL N-TYPE TO N-TYPE 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA3109-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA3109-36-ND
Coaxial Cables (RF) 5328-FMCA3109-36-ND
"COAX CBL N-TYPE TO N-TYPE 36"""

"COAX CBL N-TYPE TO N-TYPE 36"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA3109-36-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Stability Cables - SF-292-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details