Fairview Microwave Inc. Coaxial Cables (RF) FMCA3050-36

Description
"COAX CBL 2.4MM TO 2.4MM 36"""
Request a Quote Datasheet
Description
"COAX CBL 2.4MM TO 2.4MM 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA3050-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA3050-36-ND
Coaxial Cables (RF) 5328-FMCA3050-36-ND
"COAX CBL 2.4MM TO 2.4MM 36"""

"COAX CBL 2.4MM TO 2.4MM 36"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA3050-36-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
Stability Cables - SW-292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Female cordset - E18054 - ifm efector inc.
ifm efector inc.
Specs
Cable Length 49.21 ft (150 dm)
Gender Male-Male
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
System cable - 706-2300/411-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers