Fairview Microwave Inc. Coaxial Cables (RF) FMCA3019-48

Description
COAX CBL 2.92MM TO 2.92MM 4'
Request a Quote Datasheet
Description
COAX CBL 2.92MM TO 2.92MM 4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA3019-48-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA3019-48-ND
Coaxial Cables (RF) 5328-FMCA3019-48-ND
COAX CBL 2.92MM TO 2.92MM 4'

COAX CBL 2.92MM TO 2.92MM 4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA3019-48-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Stability Cables - SP-24-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details