Fairview Microwave Inc. Coaxial Cables (RF) FMCA3006-200CM

Description
COAX CBL SMA TO SMA 6.6'
Request a Quote Datasheet
Description
COAX CBL SMA TO SMA 6.6'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA3006-200CM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA3006-200CM-ND
Coaxial Cables (RF) 5328-FMCA3006-200CM-ND
COAX CBL SMA TO SMA 6.6'

COAX CBL SMA TO SMA 6.6'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA3006-200CM-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Stability Cables - SW-24-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details