Fairview Microwave Inc. Coaxial Cables (RF) FMCA2960-150CM

Description
COAX CBL 2.92MM TO 2.92MM 4.9'
Request a Quote Datasheet
Description
COAX CBL 2.92MM TO 2.92MM 4.9'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA2960-150CM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA2960-150CM-ND
Coaxial Cables (RF) 5328-FMCA2960-150CM-ND
COAX CBL 2.92MM TO 2.92MM 4.9'

COAX CBL 2.92MM TO 2.92MM 4.9'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA2960-150CM-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-T12W4-E-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid® 300 Single-Ended
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details