Fairview Microwave Inc. Coaxial Cables (RF) FMCA2937-36

Description
"COAX CBL N-TYPE TO N-TYPE 36"""
Request a Quote Datasheet
Description
"COAX CBL N-TYPE TO N-TYPE 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA2937-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA2937-36-ND
Coaxial Cables (RF) 5328-FMCA2937-36-ND
"COAX CBL N-TYPE TO N-TYPE 36"""

"COAX CBL N-TYPE TO N-TYPE 36"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA2937-36-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Stability Cables - SV-24-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Between Series Adapter Cables - 2330-E30136-ND - DigiKey
Specs
Product Type Serial; USB
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
System cable - 706-2300/602-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers