Fairview Microwave Inc. Coaxial Cables (RF) FMCA2900-36

Description
"COAX CBL N-TYPE TO N-TYPE 36"""
Request a Quote Datasheet
Description
"COAX CBL N-TYPE TO N-TYPE 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA2900-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA2900-36-ND
Coaxial Cables (RF) 5328-FMCA2900-36-ND
"COAX CBL N-TYPE TO N-TYPE 36"""

"COAX CBL N-TYPE TO N-TYPE 36"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA2900-36-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details