Fairview Microwave Inc. Coaxial Cables (RF) FMCA2831-60

Description
COAX CBL 3.5MM TO 3.5MM 5'
Request a Quote Datasheet
Description
COAX CBL 3.5MM TO 3.5MM 5'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA2831-60-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA2831-60-ND
Coaxial Cables (RF) 5328-FMCA2831-60-ND
COAX CBL 3.5MM TO 3.5MM 5'

COAX CBL 3.5MM TO 3.5MM 5'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA2831-60-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Stability Cables - SP-35-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details