Fairview Microwave Inc. Coaxial Cables (RF) FMCA2792-60

Description
COAX CABLE TNC TO TNC 5'
Request a Quote Datasheet
Description
COAX CABLE TNC TO TNC 5'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA2792-60-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA2792-60-ND
Coaxial Cables (RF) 5328-FMCA2792-60-ND
COAX CABLE TNC TO TNC 5'

COAX CABLE TNC TO TNC 5'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA2792-60-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details