Fairview Microwave Inc. Coaxial Cables (RF) FMCA2764-36

Description
"COAX CBL TNC TO TNC 36"""
Request a Quote Datasheet
Description
"COAX CBL TNC TO TNC 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA2764-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA2764-36-ND
Coaxial Cables (RF) 5328-FMCA2764-36-ND
"COAX CBL TNC TO TNC 36"""

"COAX CBL TNC TO TNC 36"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA2764-36-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
Stability Cables - SW-24-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2330-E11601-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details
System cable - 706-2500/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers