Fairview Microwave Inc. Coaxial Cables (RF) FMCA1904-50CM

Description
"COAX CBL 4.1/9.5 TO N-TYPE 19.6"""
Request a Quote Datasheet
Description
"COAX CBL 4.1/9.5 TO N-TYPE 19.6"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA1904-50CM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA1904-50CM-ND
Coaxial Cables (RF) 5328-FMCA1904-50CM-ND
"COAX CBL 4.1/9.5 TO N-TYPE 19.6"""

"COAX CBL 4.1/9.5 TO N-TYPE 19.6"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA1904-50CM-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1368136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details