Fairview Microwave Inc. Coaxial Cables (RF) FMCA100285-300

Description
LOW LOSS RA 7/16 DIN MALE TO RA
Request a Quote Datasheet
Description
LOW LOSS RA 7/16 DIN MALE TO RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMCA100285-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMCA100285-300-ND
Coaxial Cables (RF) 5328-FMCA100285-300-ND
LOW LOSS RA 7/16 DIN MALE TO RA

LOW LOSS RA 7/16 DIN MALE TO RA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMCA100285-300-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details