Fairview Microwave Inc. Coaxial Cables (RF) FMC2638315-24

Description
"COAX CBL BNC TO SMB 24"""
Request a Quote Datasheet
Description
"COAX CBL BNC TO SMB 24"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMC2638315-24-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMC2638315-24-ND
Coaxial Cables (RF) 5328-FMC2638315-24-ND
"COAX CBL BNC TO SMB 24"""

"COAX CBL BNC TO SMB 24"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMC2638315-24-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-A1A4-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/401-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details