Fairview Microwave Inc. Coaxial Cables (RF) FMC1938315-12

Description
"COAX CBL BNC TO MMCX 12"""
Request a Quote Datasheet
Description
"COAX CBL BNC TO MMCX 12"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5328-FMC1938315-12-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5328-FMC1938315-12-ND
Coaxial Cables (RF) 5328-FMC1938315-12-ND
"COAX CBL BNC TO MMCX 12"""

"COAX CBL BNC TO MMCX 12"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5328-FMC1938315-12-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1713729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details