Fairview Microwave Inc. Attenuators FMAT7512-40

Description
FMAT7512-40
Request a Quote Datasheet
Description
FMAT7512-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7512-40-ND - DigiKey
Thief River Falls, MN, United States
FMAT7512-40

FMAT7512-40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7512-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Digitally Controlled Attenuators - NDA-100-40000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.1000 GHz
View Details
RS Components, Ltd.
Specs
Frequency 6 GHz
Attenuation 3 dB
Connectors BNC; BNC
View Details
Fixed Attenuator Pads - ATN3580-40 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 40 dB
View Details
5 suppliers