Fairview Microwave Inc. Attenuators FMAT7438-4

Description
FXD ATTN PLUG-JACK BNC 1.35
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK BNC 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT7438-4-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK BNC 1.35

FXD ATTN PLUG-JACK BNC 1.35

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT7438-4-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 40 GHz
View Details
Digitally Controlled Attenuators - NDA-8000-12000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 8 GHz
View Details