Fairview Microwave Inc. Attenuators FMAT1015

Description
FXD ATTN PLUG-JACK SMA 1.22
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA 1.22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT1015-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT1015-ND
Attenuators 5328-FMAT1015-ND
FXD ATTN PLUG-JACK SMA 1.22

FXD ATTN PLUG-JACK SMA 1.22

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT1015-ND
Product Name Attenuators
Attenuation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
View Details
Digitally Controlled Attenuators - NDA-2000-18000-60-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 2 GHz
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 40 GHz
View Details