650 MHZ TO 3.31 GHZ LTE ANTENNA,
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANRBD1053-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, 802.11a/b/g/n/ax, ISM, LTE, Wi-Fi |
| Primary Frequency Range | 1980.0 MHz |
| Gain | 1.3 dB |
Vertical & 2 x Dual Slant ±45°