ANTENNA FME JACK 64 MHZ-74 MHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANRBD1028-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 69.0 MHz |
| Gain | 2.5 dB |
| VSWR | 1.5 :1 |
Vertical & 2 x Dual Slant ±45°