Fairview Microwave Inc. RF Antennas FMANRBD1026

Description
ANTENNA SMA JACK 136 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA JACK 136 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1026-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA JACK 136 MHZ-174 MHZ

ANTENNA SMA JACK 136 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1026-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 155.0 MHz
Gain 1.8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GPS+ 4G Combo Screw Mount Antenna With RG174 Cable (L-1Mtr) + 2*SMA Male St. Connector (46mm) - ET-COSR-1L1-SMS-46M/25G/P6 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 2700.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers