Fairview Microwave Inc. RF Antennas FMANRBD1025

Description
ANTENNA SMA PLUG 400 MHZ-520 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 400 MHZ-520 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1025-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 400 MHZ-520 MHZ

ANTENNA SMA PLUG 400 MHZ-520 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1025-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 460.0 MHz
Gain 2.15 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers