Fairview Microwave Inc. RF Antennas FMANRBD1019

Description
ANTENNA SMA PLUG 136 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 136 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1019-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 136 MHZ-174 MHZ

ANTENNA SMA PLUG 136 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1019-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 155.0 MHz
Gain 1.8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 3dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G3M-1L3-SMS-S14 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers