Fairview Microwave Inc. RF Antennas FMANRBD1014

Description
ANTENNA SMA JACK 400 MHZ-520 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA JACK 400 MHZ-520 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1014-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA JACK 400 MHZ-520 MHZ

ANTENNA SMA JACK 400 MHZ-520 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1014-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 460.0 MHz
Gain 2.15 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz 3dBi Rubber Duck Antenna With RP SMA Male Movable Connector - ET-583R-SMRMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 3 dB
Form Factor / Mounting External; Portable
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers