Fairview Microwave Inc. RF Antennas FMANRBD1013

Description
ANTENNA BNC139 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA BNC139 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1013-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA BNC139 MHZ-174 MHZ

ANTENNA BNC139 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1013-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 156.5 MHz
Gain 3.5 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 10dBi Fiberglass Antenna With N Male St. Connector - ET-91510FG4-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 10 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers